Four Channel Controller
• NEMA 4X, UL Listed Enclosure
• 115/230 VAC or 24 VDC
• Visual and Audible Annunciation
• Discrete LED and LCD Displays
• Automatic Sensor Recognition
• Twelve SPDT 5 amp Alarm Relays
• Common Fault Alarm Relay
• 4-20 mA & RS-485 Outputs
| Sensidyne, LP | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | 7013227-2 |
| Product Name | Four Channel Controller with DC Strobe |
| Measurement Type | %LEL or %LFL; %Volume; Trace |
| Application | Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas |
| Gas Types | Toxic; Combustible |
| Electrical Outputs | Current |
| Display | Digital |