Winters Instruments TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple TIR035

Description
Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications : • Local and remote temperature sensing
Datasheet
Description
Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications : • Local and remote temperature sensing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple - TIR035 - Winters Instruments
Toronto, Ontario, Canada
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple
TIR035
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple TIR035
Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications : • Local and remote temperature sensing

Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications: • Local and remote temperature sensing

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Dial Thermometers
Product Number TIR035
Product Name TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple
Display / Scale Characteristics Fahrenheit
Range 0.0 to 250 F (-17.78 to 121 C)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 3248435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 60 C (140 F)
View Details
Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Bimetal Thermometers -  - Ashcroft Inc.
Specs
Display / Scale Characteristics Fahrenheit
Range -80 to 1000 F (-62.22 to 538 C)
Thermometer Type Bimetal
View Details
Mechanical Thermometers -  - Alfa Laval Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 160 C (32 to 320 F)
Divisions 5 +/-C (41 +/-F)
View Details