Fuji Electric Corp. of America Datasheets for Semiconductor Power Modules
Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| SiC devices have excellent characteristics that realize high blocking voltage, low power dissipation, high-frequency operation, and high-temperature operation. Power semiconductors that make use of SiC achieve a significant reduction in... | |
| The 2-Pack incorporates a half-bridge circuit.We have a product lineup compatible with a wide range of converter capacities such as those needed for UPS, general-purpose inverters, electric railroads, and... | |
| Fuji Electric’s IGBT Module (or insulated-gate bipolar transistor) is a high-performance 7th generation IGBT/FWD chipset with a compact design that provides for greater power output. It has environmentally friendly modules... | |
| The 6MBP50XTA065-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 650 V / 50 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP50XTC065-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 650 V / 50 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP75XTA065-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 650 V / 75 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP75XTC065-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 650 V / 75 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... |
| << Prev |