Fuji Electric Corp. of America Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| Fuji Electric’s new UPS7300WX-T3U is an innovative transformer-less UPS designed for data centers and commercial applications, utilizing our patented RB-IGBT Technology and AT-NPC 3-Level Circuit Topology to deliver up to... | |
| The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities. | |
| The UPS7400WX-T3U UPS Series utilizes expandable architecture to deliver any size unit from 225-1000kVA using 330 kVA modules, making it the ideal choice for data centers and other commercial applications. |