Fuji Electric Corp. of America Datasheets for Semiconductor Power Modules
Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Fuji Electric’s IGBT Module (or insulated-gate bipolar transistor) is a high-performance 7th generation IGBT/FWD chipset with a compact design that provides for greater power output. It has environmentally friendly modules... | |
| The 6MBP100VDA060-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 600 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP100VDA120-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 1200 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP100VDN060-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 600 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP100VDN120-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 1200 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP100VEA120-50 is a Fuji Electric 6th-generation V-Series IGBT Intelligent Power Module (IPM) rated 1200 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP100XBA065-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 650 V / 100 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP10XRHA120-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 1200 V / 10 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP20XRHA065-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 650 V / 20 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP20XRVF065-50 is a Fuji Electric 7th-generation X-Series reverse-conducting IGBT (RC-IGBT) Intelligent Power Module (IPM) rated 650 V / 20 A. It integrates a six-pack (three-phase, six-element) RC-IGBT power... | |
| The 6MBP25XAA120-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 1200 V / 25 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... | |
| The 6MBP25XBA120-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 1200 V / 25 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive... |
| Next >> |