Fuji Electric Corp. of America Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| A high-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)'s... | |
| Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive /... | |
| Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC... | |
| Ideal for OEMs, the FRENIC-Ace is a high-performance, full-featured Drive designed to suit a wide variety of applications. The FRENIC-Ace offers advanced integration capabilities including applied power ratings, sensorless dynamic... |