Dampney Company, Inc. Datasheets for Corrosion and Rust Preventive Coatings

Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more

Product Name Notes
A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This...
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and...
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of...
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C)
Heat and Corrosion Resistant to 500F.Standard and Custom Colors Apply Directly to Hot Steel
Heat resistant coatings color stable to 500F
Heat resistant coatings from 1100F to 1400F (593C to 760C)
Heat resistant coatings from 1100F to 1600F (593C to 871C)
Heat resistant coatings stable to 1000F
Heat resistant coatings, color stable ambient to 1000F (538C).
Heat resistant coatings, color stable ambient to 500F (260C)
High build coating, ambient to 600F (316C), for air pollution control equipment
High Temperature aluminum coating resistant to 1200F
High temperature aluminum coating, ambient to 1200F (649C)
One component, boiling water / steam immersion coating to 700F (371C)
One component, fresh / salt water immersion coating from -40F to 140F (-40C to 60C)
Pheonxy Zinc Rich Primer
Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F
Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F
Temperature indicating coatings with color change
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures...
Used on Galvanized Surfaces (galvanile) and Aluminum for high temperature service.
VOC compliant, high build coating from 300F to 1000F (148C to 538C)
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and...
Zinc silicone high temperature primer resistant to 1200F
Zinc silicone primer heat resistant to 500F
Zinc silicone primer, heat resistant ambient to 500F (260C)