Dampney Company, Inc. Datasheets for Heat Resistant and Flame Retardant Coatings
Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components.
Heat Resistant and Flame Retardant Coatings: Learn more
| Product Name | Notes |
|---|---|
| For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) | |
| Heat and Corrosion Resistant to 500F.Standard and Custom Colors Apply Directly to Hot Steel | |
| Heat resistant coatings color stable to 500F | |
| Heat resistant coatings from 1100F to 1400F (593C to 760C) | |
| Heat resistant coatings from 1100F to 1600F (593C to 871C) | |
| Heat resistant coatings stable to 1000F | |
| Heat resistant coatings, color stable ambient to 1000F (538C). | |
| Heat resistant coatings, color stable ambient to 500F (260C) | |
| High build coating, ambient to 600F (316C), for air pollution control equipment | |
| High Temperature aluminum coating resistant to 1200F | |
| High temperature aluminum coating, ambient to 1200F (649C) | |
| One component, boiling water / steam immersion coating to 700F (371C) | |
| Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F | |
| Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat... | |
| Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F | |
| Temperature indicating coatings with color change | |
| Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures... | |
| VOC compliant, high build coating from 300F to 1000F (148C to 538C) | |
| Zinc silicone high temperature primer resistant to 1200F | |
| Zinc silicone primer heat resistant to 500F | |
| Zinc silicone primer, heat resistant ambient to 500F (260C) |