Dampney Company, Inc. Thurmalox® 245

Description
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with peaks to 1200°F (649°C). Thurmalox 245 is the primer for both Thurmalox 230 Series and Thurmalox 280 Aluminum heat resistant topcoats. These primer/topcoat systems have excellent intercoat adhesion and are able to withstand severe thermal shock throughout the entire temperature range.
Description
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with peaks to 1200°F (649°C). Thurmalox 245 is the primer for both Thurmalox 230 Series and Thurmalox 280 Aluminum heat resistant topcoats. These primer/topcoat systems have excellent intercoat adhesion and are able to withstand severe thermal shock throughout the entire temperature range.

Suppliers

Company
Product
Description
Supplier Links
Thurmalox® - 245 - Dampney Company, Inc.
Everett, MA, USA
Thurmalox®
245
Thurmalox® 245
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with peaks to 1200°F (649°C). Thurmalox 245 is the primer for both Thurmalox 230 Series and Thurmalox 280 Aluminum heat resistant topcoats. These primer/topcoat systems have excellent intercoat adhesion and are able to withstand severe thermal shock throughout the entire temperature range.

Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with peaks to 1200°F (649°C). Thurmalox 245 is the primer for both Thurmalox 230 Series and Thurmalox 280 Aluminum heat resistant topcoats. These primer/topcoat systems have excellent intercoat adhesion and are able to withstand severe thermal shock throughout the entire temperature range.

Supplier's Site

Technical Specifications

  Dampney Company, Inc.
Product Category Industrial Coatings
Product Number 245
Product Name Thurmalox®
Type Coating; Primer
Chemistry Resin; Zinc; Metal Filled; Silicone
Substrate Metallic; Steel
Cure / Setting Technology Film Drying; Thermoset (optional feature)
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Asphaltic Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details