Dampney Company, Inc. Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and... | |
| Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of... | |
| Pheonxy Zinc Rich Primer | |
| Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F | |
| Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat... | |
| Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F |