Sinotech 22mm Optical Encoder Modular HKT22

Description
The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to sense rotary position. The sensor consists of a LED source and a phototdetector IC in a single SO-8 surface mount package. The outputs of the HKT22 encoders are two square waves in quardrature. These encoders may be quickly and easily mounted to a motor. Features: Two channel quadrature output, quick and easy assembly, cost-effective, ideal for small motor systems, -10°C to 85°C operating temperature. Applications: The HKT22 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include vending machines and motor manufacturing.
Description
The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to sense rotary position. The sensor consists of a LED source and a phototdetector IC in a single SO-8 surface mount package. The outputs of the HKT22 encoders are two square waves in quardrature. These encoders may be quickly and easily mounted to a motor. Features: Two channel quadrature output, quick and easy assembly, cost-effective, ideal for small motor systems, -10°C to 85°C operating temperature. Applications: The HKT22 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include vending machines and motor manufacturing.

Suppliers

Company
Product
Description
Supplier Links
22mm Optical Encoder Modular - HKT22 - Sinotech
Portland, OR, USA
22mm Optical Encoder Modular
HKT22
22mm Optical Encoder Modular HKT22
The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to sense rotary position. The sensor consists of a LED source and a phototdetector IC in a single SO-8 surface mount package. The outputs of the HKT22 encoders are two square waves in quardrature. These encoders may be quickly and easily mounted to a motor. Features: Two channel quadrature output, quick and easy assembly, cost-effective, ideal for small motor systems, -10°C to 85°C operating temperature. Applications: The HKT22 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include vending machines and motor manufacturing.

The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to sense rotary position. The sensor consists of a LED source and a phototdetector IC in a single SO-8 surface mount package. The outputs of the HKT22 encoders are two square waves in quardrature. These encoders may be quickly and easily mounted to a motor.

Features:

Two channel quadrature output, quick and easy assembly, cost-effective, ideal for small motor systems, -10°C to 85°C operating temperature.

Applications:

The HKT22 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include vending machines and motor manufacturing.

Supplier's Site

Technical Specifications

  Sinotech
Product Category Rotary Encoders
Product Number HKT22
Product Name 22mm Optical Encoder Modular
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Output Signal Square Wave
Counts / Revolution 100 to 360 (counts/revolution)
Count Rate 30 kHz
Unlock Full Specs
to access all available technical data