Sinotech 48mm Hollow Shaft UVW Phase Type IHU4808

Description
Hollow shaft encoder, axis diameter φ8mm, housing diameter φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor.
Description
Hollow shaft encoder, axis diameter φ8mm, housing diameter φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor.

Suppliers

Company
Product
Description
Supplier Links
48mm Hollow Shaft UVW Phase Type - IHU4808 - Sinotech
Portland, OR, USA
48mm Hollow Shaft UVW Phase Type
IHU4808
48mm Hollow Shaft UVW Phase Type IHU4808
Hollow shaft encoder, axis diameter φ8mm, housing diameter φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor.

Hollow shaft encoder, axis diameter Φ8mm, housing diameter Φ48mm, with flex bracket flange, easy for installing, low price at high performance.

Extensive to use for servomechanism, especially for servomotor.

Supplier's Site

Technical Specifications

  Sinotech
Product Category Rotary Encoders
Product Number IHU4808
Product Name 48mm Hollow Shaft UVW Phase Type
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Pulse & Direction
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details