Sinotech 56mm Optical Encoder Modular HKT56

Description
The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. This index is an active high pulse that occurs once every full rotation of the code-wheel. Resolutions up to 2048 counts per revolution are available in the two and three channel versions. Features: Two or three channel quadrature output with optional index pulse, TTL compatible single ended outputs on HKT56 series, 100° C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 2048 counts per revolution, maximum shaft diameter of 20mm. Applications: The HKT56 series provide motion detection to a very high resolution and accept a variety of shaft sizes up to a maximum of 20mm.
Description
The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. This index is an active high pulse that occurs once every full rotation of the code-wheel. Resolutions up to 2048 counts per revolution are available in the two and three channel versions. Features: Two or three channel quadrature output with optional index pulse, TTL compatible single ended outputs on HKT56 series, 100° C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 2048 counts per revolution, maximum shaft diameter of 20mm. Applications: The HKT56 series provide motion detection to a very high resolution and accept a variety of shaft sizes up to a maximum of 20mm.

Suppliers

Company
Product
Description
Supplier Links
56mm Optical Encoder Modular - HKT56 - Sinotech
Portland, OR, USA
56mm Optical Encoder Modular
HKT56
56mm Optical Encoder Modular HKT56
The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. This index is an active high pulse that occurs once every full rotation of the code-wheel. Resolutions up to 2048 counts per revolution are available in the two and three channel versions. Features: Two or three channel quadrature output with optional index pulse, TTL compatible single ended outputs on HKT56 series, 100° C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 2048 counts per revolution, maximum shaft diameter of 20mm. Applications: The HKT56 series provide motion detection to a very high resolution and accept a variety of shaft sizes up to a maximum of 20mm.

The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. This index is an active high pulse that occurs once every full rotation of the code-wheel. Resolutions up to 2048 counts per revolution are available in the two and three channel versions.

Features:

Two or three channel quadrature output with optional index pulse, TTL compatible single ended outputs on HKT56 series, 100° C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 2048 counts per revolution, maximum shaft diameter of 20mm.

Applications:

The HKT56 series provide motion detection to a very high resolution and accept a variety of shaft sizes up to a maximum of 20mm.

Supplier's Site

Technical Specifications

  Sinotech
Product Category Rotary Encoders
Product Number HKT56
Product Name 56mm Optical Encoder Modular
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Output Signal Square Wave
Counts / Revolution 1000 to 2048 (counts/revolution)
Count Rate 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Encoders - Industrial - 6207-01072-457-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details