Sinotech 30mm Optical Encoder Modular HKT30

Description
The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Features: Small size, low cost, -40°C to 100°C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 1024 counts per revolution, TTL compatible. Applications: The HKT30 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include printers, plotters, tape drives, positioning tables, and automatic handlers.
Description
The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Features: Small size, low cost, -40°C to 100°C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 1024 counts per revolution, TTL compatible. Applications: The HKT30 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include printers, plotters, tape drives, positioning tables, and automatic handlers.

Suppliers

Company
Product
Description
Supplier Links
30mm Optical Encoder Modular - HKT30 - Sinotech
Portland, OR, USA
30mm Optical Encoder Modular
HKT30
30mm Optical Encoder Modular HKT30
The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Features: Small size, low cost, -40°C to 100°C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 1024 counts per revolution, TTL compatible. Applications: The HKT30 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include printers, plotters, tape drives, positioning tables, and automatic handlers.

The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Features:

Small size, low cost, -40°C to 100°C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 1024 counts per revolution, TTL compatible.

Applications:

The HKT30 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include printers, plotters, tape drives, positioning tables, and automatic handlers.

Supplier's Site
30mm Optical Encoder Modular - HKT30 - Sinotech
Portland, OR, USA
30mm Optical Encoder Modular
HKT30
30mm Optical Encoder Modular HKT30
The HKT30-A01 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through four 0.025 inch square pins located on 0.1 inch centers. Features: Small size, low cost, -40°C to 100°C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 1024 counts per revolution, TTL compatible. Applications: The HKT30-A01 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include printers, plotters, tape drives, positioning tables, and automatic handlers.

The HKT30-A01 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel which rotates between the emitter and detector integrated circuit. These encoders may be quickly and easily mounted to a motor. The quadrature signals and the index pulse are accessed through four 0.025 inch square pins located on 0.1 inch centers.

Features:

Small size, low cost, -40°C to 100°C operating temperature, easy assembly, no signal adjustment necessary, resolutions up to 1024 counts per revolution, TTL compatible.

Applications:

The HKT30-A01 series provide motion detection at a low cost, making them ideal for high volume applications. Typical applications include printers, plotters, tape drives, positioning tables, and automatic handlers.

Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Rotary Encoders Rotary Encoders
Product Number HKT30 HKT30
Product Name 30mm Optical Encoder Modular 30mm Optical Encoder Modular
Encoder Technology Optical Optical
Encoder Type Incremental; Modular Kit Incremental; Modular Kit
Output Signal Square Wave Square Wave
Counts / Revolution 50 to 512 (counts/revolution) 100 to 1024 (counts/revolution)
Count Rate 100 kHz 100 kHz
Unlock Full Specs
to access all available technical data