Quantum Devices, Inc. Optical Rotary Encoder QR145

Description
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with reference pulse and three-phase commutation, which can be configured with either the industrial standard 5 volt RS-422 Line Driver or the 5 to 26 volt OL7272 line driver. A flexible spring mount allows for much greater tail shaft run out than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. A housing constructed of conductive carbon fiber composite provides the EMI shielding of an all metal housing and the performance of a lightweight robust assembly. An optional IP66 housing is available at a fraction of the cost of competitors' comparable sealed encoders. Use QR145 with our QC201 Commutation Indicator for easier motor encoder alignment. QR145 Optical Incremental Encoder Design Features:500 kHz fundamental frequency response Low profile, 0.87″ assembled height Bearing design simplifies encoder attachment Resolution up to 5000 lines per revolution direct read4, 6 or 8 pole commutation Conductive carbon fiber housing1.575″, 1.812″ bolt circle or size 15 resolver mounting Optional IP66 housing Through shaft sizes up to 0.375″ (10 mm) diameter High noise immunity Cost competitive with modular encoders Applications: Servo motors Robotics Medical Packaging XY gantry Note: prior to transitioning to RoHS-compliant, the product name was QD145 rather than QR145. Therefore, when cross-referencing a QD145 configuration, simply substitute the configuration prefix with QR145.
Description
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with reference pulse and three-phase commutation, which can be configured with either the industrial standard 5 volt RS-422 Line Driver or the 5 to 26 volt OL7272 line driver. A flexible spring mount allows for much greater tail shaft run out than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. A housing constructed of conductive carbon fiber composite provides the EMI shielding of an all metal housing and the performance of a lightweight robust assembly. An optional IP66 housing is available at a fraction of the cost of competitors' comparable sealed encoders. Use QR145 with our QC201 Commutation Indicator for easier motor encoder alignment. QR145 Optical Incremental Encoder Design Features:500 kHz fundamental frequency response Low profile, 0.87″ assembled height Bearing design simplifies encoder attachment Resolution up to 5000 lines per revolution direct read4, 6 or 8 pole commutation Conductive carbon fiber housing1.575″, 1.812″ bolt circle or size 15 resolver mounting Optional IP66 housing Through shaft sizes up to 0.375″ (10 mm) diameter High noise immunity Cost competitive with modular encoders Applications: Servo motors Robotics Medical Packaging XY gantry Note: prior to transitioning to RoHS-compliant, the product name was QD145 rather than QR145. Therefore, when cross-referencing a QD145 configuration, simply substitute the configuration prefix with QR145.

Suppliers

Company
Product
Description
Supplier Links
Optical Rotary Encoder - QR145 - Quantum Devices, Inc.
Barneveld, WI, United States
Optical Rotary Encoder
QR145
Optical Rotary Encoder QR145
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with reference pulse and three-phase commutation, which can be configured with either the industrial standard 5 volt RS-422 Line Driver or the 5 to 26 volt OL7272 line driver. A flexible spring mount allows for much greater tail shaft run out than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. A housing constructed of conductive carbon fiber composite provides the EMI shielding of an all metal housing and the performance of a lightweight robust assembly. An optional IP66 housing is available at a fraction of the cost of competitors' comparable sealed encoders. Use QR145 with our QC201 Commutation Indicator for easier motor encoder alignment. QR145 Optical Incremental Encoder Design Features:500 kHz fundamental frequency response Low profile, 0.87″ assembled height Bearing design simplifies encoder attachment Resolution up to 5000 lines per revolution direct read4, 6 or 8 pole commutation Conductive carbon fiber housing1.575″, 1.812″ bolt circle or size 15 resolver mounting Optional IP66 housing Through shaft sizes up to 0.375″ (10 mm) diameter High noise immunity Cost competitive with modular encoders Applications: Servo motors Robotics Medical Packaging XY gantry Note: prior to transitioning to RoHS-compliant, the product name was QD145 rather than QR145. Therefore, when cross-referencing a QD145 configuration, simply substitute the configuration prefix with QR145.

Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with reference pulse and three-phase commutation, which can be configured with either the industrial standard 5 volt RS-422 Line Driver or the 5 to 26 volt OL7272 line driver. A flexible spring mount allows for much greater tail shaft run out than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. A housing constructed of conductive carbon fiber composite provides the EMI shielding of an all metal housing and the performance of a lightweight robust assembly. An optional IP66 housing is available at a fraction of the cost of competitors' comparable sealed encoders. Use QR145 with our QC201 Commutation Indicator for easier motor encoder alignment. QR145 Optical Incremental Encoder Design Features:500 kHz fundamental frequency response Low profile, 0.87″ assembled height Bearing design simplifies encoder attachment Resolution up to 5000 lines per revolution direct read4, 6 or 8 pole commutation Conductive carbon fiber housing1.575″, 1.812″ bolt circle or size 15 resolver mounting Optional IP66 housing Through shaft sizes up to 0.375″ (10 mm) diameter High noise immunity Cost competitive with modular encoders Applications: Servo motors Robotics Medical Packaging XY gantry Note: prior to transitioning to RoHS-compliant, the product name was QD145 rather than QR145. Therefore, when cross-referencing a QD145 configuration, simply substitute the configuration prefix with QR145.

Supplier's Site

Technical Specifications

  Quantum Devices, Inc.
Product Category Rotary Encoders
Product Number QR145
Product Name Optical Rotary Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
Lines / Revolution 0 to 5000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01012-130-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details