Quantum Devices, Inc. Optical Rotary Encoder QDH20

Description
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs consist of a quadrature A & B with reference pulse Z as a standard feature. The output can be configured with either the 5 to 26 volt OL7272 line driver or open collector outputs. The QDH20 features two heavy-duty bearings holding the output shaft, and two more bearings along with an integral flexible spring mount to isolate the working pieces of the encoder from mechanical stresses. Design Features:500 kHz fundamental frequency response High operating temperature (100°C)Resolutions up to 5000 lines per revolution direct read Flange and servo mount options Solid shaft sizes up to 10 mm Blind bore sizes up to 0.625″ diameter High noise immunity Applications: Motion control feedback Machine control Process control Elevator controls Agricultural machinery Textile equipment Robotics Food processing Conveyors Material handling
Description
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs consist of a quadrature A & B with reference pulse Z as a standard feature. The output can be configured with either the 5 to 26 volt OL7272 line driver or open collector outputs. The QDH20 features two heavy-duty bearings holding the output shaft, and two more bearings along with an integral flexible spring mount to isolate the working pieces of the encoder from mechanical stresses. Design Features:500 kHz fundamental frequency response High operating temperature (100°C)Resolutions up to 5000 lines per revolution direct read Flange and servo mount options Solid shaft sizes up to 10 mm Blind bore sizes up to 0.625″ diameter High noise immunity Applications: Motion control feedback Machine control Process control Elevator controls Agricultural machinery Textile equipment Robotics Food processing Conveyors Material handling

Suppliers

Company
Product
Description
Supplier Links
Optical Rotary Encoder - QDH20 - Quantum Devices, Inc.
Barneveld, WI, United States
Optical Rotary Encoder
QDH20
Optical Rotary Encoder QDH20
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs consist of a quadrature A & B with reference pulse Z as a standard feature. The output can be configured with either the 5 to 26 volt OL7272 line driver or open collector outputs. The QDH20 features two heavy-duty bearings holding the output shaft, and two more bearings along with an integral flexible spring mount to isolate the working pieces of the encoder from mechanical stresses. Design Features:500 kHz fundamental frequency response High operating temperature (100°C)Resolutions up to 5000 lines per revolution direct read Flange and servo mount options Solid shaft sizes up to 10 mm Blind bore sizes up to 0.625″ diameter High noise immunity Applications: Motion control feedback Machine control Process control Elevator controls Agricultural machinery Textile equipment Robotics Food processing Conveyors Material handling

Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs consist of a quadrature A & B with reference pulse Z as a standard feature. The output can be configured with either the 5 to 26 volt OL7272 line driver or open collector outputs. The QDH20 features two heavy-duty bearings holding the output shaft, and two more bearings along with an integral flexible spring mount to isolate the working pieces of the encoder from mechanical stresses. Design Features:500 kHz fundamental frequency response High operating temperature (100°C)Resolutions up to 5000 lines per revolution direct read Flange and servo mount options Solid shaft sizes up to 10 mm Blind bore sizes up to 0.625″ diameter High noise immunity Applications: Motion control feedback Machine control Process control Elevator controls Agricultural machinery Textile equipment Robotics Food processing Conveyors Material handling

Supplier's Site

Technical Specifications

  Quantum Devices, Inc.
Product Category Rotary Encoders
Product Number QDH20
Product Name Optical Rotary Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave; Voltage; Serial; OL7272 high voltage line driver
Lines / Revolution 0 to 5000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEP3-4096 - Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 554781 - RS Components, Ltd.
Specs
Output Signal Current; Current
Diameter / Width 1.38 inch (35 mm)
View Details
incremental-encoders - OCD-INS00-XXXXX-TM00-PRF - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details