Quantum Devices, Inc. Optical Rotary Encoder QML35

Description
Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation options. Patented lock-n-twist mechanism simplifies installation, saving production time and money. The QML35 optical encoder is the newest solution to your motion control needs. Use QML35 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. Design Features: Bearingless modular design Single-ended outputs Low profile assembled height of 0.43"Resolutions up to 8192 lines per revolution4, 6, 8, 10, 12, 14, 16 or 18 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 1 MHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15
Description
Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation options. Patented lock-n-twist mechanism simplifies installation, saving production time and money. The QML35 optical encoder is the newest solution to your motion control needs. Use QML35 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. Design Features: Bearingless modular design Single-ended outputs Low profile assembled height of 0.43"Resolutions up to 8192 lines per revolution4, 6, 8, 10, 12, 14, 16 or 18 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 1 MHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Suppliers

Company
Product
Description
Supplier Links
Optical Rotary Encoder - QML35 - Quantum Devices, Inc.
Barneveld, WI, United States
Optical Rotary Encoder
QML35
Optical Rotary Encoder QML35
Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation options. Patented lock-n-twist mechanism simplifies installation, saving production time and money. The QML35 optical encoder is the newest solution to your motion control needs. Use QML35 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. Design Features: Bearingless modular design Single-ended outputs Low profile assembled height of 0.43"Resolutions up to 8192 lines per revolution4, 6, 8, 10, 12, 14, 16 or 18 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 1 MHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation options. Patented lock-n-twist mechanism simplifies installation, saving production time and money. The QML35 optical encoder is the newest solution to your motion control needs. Use QML35 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. Design Features: Bearingless modular design Single-ended outputs Low profile assembled height of 0.43"Resolutions up to 8192 lines per revolution4, 6, 8, 10, 12, 14, 16 or 18 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 1 MHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Supplier's Site
EZ-Comm Optical Rotary Encoder - QML35 - Quantum Devices, Inc.
Barneveld, WI, United States
EZ-Comm Optical Rotary Encoder
QML35
EZ-Comm Optical Rotary Encoder QML35
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an encoder and motor, EZ-Comm saves manufacturing time and reduces assembly cost. EZ-Comm is integrated into the high performance, low profile modular design of the QML35. QML35 EZ-Comm optical rotary encoder is ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. As simple as a push of a button, EZ-Comm is the newest and simplest way to commutate your BLDC motors. Design Features: Programmable commutation Single-ended outputs Bearingless modular design Low profile assembled height of 0.43"Resolutions up to 5000 lines per revolution4, 6, 8, 10 or 14 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 675 khz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an encoder and motor, EZ-Comm saves manufacturing time and reduces assembly cost. EZ-Comm is integrated into the high performance, low profile modular design of the QML35. QML35 EZ-Comm optical rotary encoder is ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. As simple as a push of a button, EZ-Comm is the newest and simplest way to commutate your BLDC motors. Design Features: Programmable commutation Single-ended outputs Bearingless modular design Low profile assembled height of 0.43"Resolutions up to 5000 lines per revolution4, 6, 8, 10 or 14 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 675 khz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Supplier's Site

Technical Specifications

  Quantum Devices, Inc. Quantum Devices, Inc.
Product Category Rotary Encoders Rotary Encoders
Product Number QML35 QML35
Product Name Optical Rotary Encoder EZ-Comm Optical Rotary Encoder
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature; Index Quadrature; Index
Output Signal Square Wave; Current; Single-ended TTL Square Wave; Current; Single-ended TTL
Lines / Revolution 0 to 8192 (lines/revolution) 0 to 5000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 2497565 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Serial; TTL/HTL
Counts / Revolution 65536 (counts/revolution)
View Details
kit-encoders - KTD-BC00B-0808-V1DJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details