Quantum Devices, Inc. EZ-Comm Optical Rotary Encoder QM35

Description
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an encoder and motor, EZ-Comm saves manufacturing time and reduces assembly cost. EZ-Comm is integrated into the high performance, low profile modular design of the QM35. QM35 EZ-Comm is ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. As simple as a push of a button, QM35 EZ-Comm is the newest and simplest way to commutate your BLDC motors. Design Features: Programmable commutation Full complement outputs Bearingless modular design Low profile assembled height of 0.43"Resolutions up to 5000 lines per revolution4, 6, 8, 10 or 14 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 675 kHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15
Description
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an encoder and motor, EZ-Comm saves manufacturing time and reduces assembly cost. EZ-Comm is integrated into the high performance, low profile modular design of the QM35. QM35 EZ-Comm is ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. As simple as a push of a button, QM35 EZ-Comm is the newest and simplest way to commutate your BLDC motors. Design Features: Programmable commutation Full complement outputs Bearingless modular design Low profile assembled height of 0.43"Resolutions up to 5000 lines per revolution4, 6, 8, 10 or 14 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 675 kHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Suppliers

Company
Product
Description
Supplier Links
EZ-Comm Optical Rotary Encoder - QM35 - Quantum Devices, Inc.
Barneveld, WI, United States
EZ-Comm Optical Rotary Encoder
QM35
EZ-Comm Optical Rotary Encoder QM35
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an encoder and motor, EZ-Comm saves manufacturing time and reduces assembly cost. EZ-Comm is integrated into the high performance, low profile modular design of the QM35. QM35 EZ-Comm is ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. As simple as a push of a button, QM35 EZ-Comm is the newest and simplest way to commutate your BLDC motors. Design Features: Programmable commutation Full complement outputs Bearingless modular design Low profile assembled height of 0.43"Resolutions up to 5000 lines per revolution4, 6, 8, 10 or 14 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 675 kHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an encoder and motor, EZ-Comm saves manufacturing time and reduces assembly cost. EZ-Comm is integrated into the high performance, low profile modular design of the QM35. QM35 EZ-Comm is ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. As simple as a push of a button, QM35 EZ-Comm is the newest and simplest way to commutate your BLDC motors. Design Features: Programmable commutation Full complement outputs Bearingless modular design Low profile assembled height of 0.43"Resolutions up to 5000 lines per revolution4, 6, 8, 10 or 14 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 675 kHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Supplier's Site
Optical Rotary Encoder - QM35 - Quantum Devices, Inc.
Barneveld, WI, United States
Optical Rotary Encoder
QM35
Optical Rotary Encoder QM35
Quantum Devices, Inc. Model QM35 is a high performance, low profile bearingless modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM35's versatile electrical configurations include lines counts up to 8192 and several commutation options. Patented lock-n-twist mechanism simplifies installation, saving production time and money. Use QM35 with our QC201 Commutation Indicator for quick and easy motor encoder alignment. Design Features: Bearingless modular encoder design Full complement outputs Low profile assembled height of 0.43"Resolutions up to 8192 lines per revolution4, 6, 8, 10, 12, 14, 16 or 18 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 1 MHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Quantum Devices, Inc. Model QM35 is a high performance, low profile bearingless modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM35's versatile electrical configurations include lines counts up to 8192 and several commutation options. Patented lock-n-twist mechanism simplifies installation, saving production time and money. Use QM35 with our QC201 Commutation Indicator for quick and easy motor encoder alignment. Design Features: Bearingless modular encoder design Full complement outputs Low profile assembled height of 0.43"Resolutions up to 8192 lines per revolution4, 6, 8, 10, 12, 14, 16 or 18 pole commutation Easy lock-n-twist assembly feature Through bore sizes up to 0.375" diameter Up to 1 MHz frequency response High noise immunity RoHS construction Hub to shaft uses two #3-48 set screws Hermetically sealed LED Multiple mounting options including resolver size 15

Supplier's Site

Technical Specifications

  Quantum Devices, Inc. Quantum Devices, Inc.
Product Category Rotary Encoders Rotary Encoders
Product Number QM35 QM35
Product Name EZ-Comm Optical Rotary Encoder Optical Rotary Encoder
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Features Programmable
Encoder Output Quadrature; Index Quadrature; Index
Output Signal Square Wave; Serial Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 1730775 - RS Components, Ltd.
Specs
Operating Temperature 221 F (105 C)
View Details
kit-encoders - KTD-BC00B-0812-F6SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details