Quantum Devices, Inc. Optical Rotary Encoder HR12

Description
Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance to radial and axial shaft play, commutation for brushless motor control, with a strain relieved cable. Quadrature output with index pulse and three-phase commutation provided with industrial 26C31 differential drivers. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use HR12 with our QC201 Commutation Indicator for fast, accurate motor encoder alignment. Design Features: Mount compatible with HEDS encoders Bearing design simplifies encoder attachment Resolutions up to 20,000 lines per revolution4, 6 or 8 pole commutation Differential line drivers Protective enclosure Multiple bolt circle mounting Through shaft sizes up to 0.375" (10 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction No centering tools required for easy assembly
Description
Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance to radial and axial shaft play, commutation for brushless motor control, with a strain relieved cable. Quadrature output with index pulse and three-phase commutation provided with industrial 26C31 differential drivers. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use HR12 with our QC201 Commutation Indicator for fast, accurate motor encoder alignment. Design Features: Mount compatible with HEDS encoders Bearing design simplifies encoder attachment Resolutions up to 20,000 lines per revolution4, 6 or 8 pole commutation Differential line drivers Protective enclosure Multiple bolt circle mounting Through shaft sizes up to 0.375" (10 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction No centering tools required for easy assembly

Suppliers

Company
Product
Description
Supplier Links
Optical Rotary Encoder - HR12 - Quantum Devices, Inc.
Barneveld, WI, United States
Optical Rotary Encoder
HR12
Optical Rotary Encoder HR12
Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance to radial and axial shaft play, commutation for brushless motor control, with a strain relieved cable. Quadrature output with index pulse and three-phase commutation provided with industrial 26C31 differential drivers. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use HR12 with our QC201 Commutation Indicator for fast, accurate motor encoder alignment. Design Features: Mount compatible with HEDS encoders Bearing design simplifies encoder attachment Resolutions up to 20,000 lines per revolution4, 6 or 8 pole commutation Differential line drivers Protective enclosure Multiple bolt circle mounting Through shaft sizes up to 0.375" (10 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction No centering tools required for easy assembly

Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance to radial and axial shaft play, commutation for brushless motor control, with a strain relieved cable. Quadrature output with index pulse and three-phase commutation provided with industrial 26C31 differential drivers. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use HR12 with our QC201 Commutation Indicator for fast, accurate motor encoder alignment. Design Features: Mount compatible with HEDS encoders Bearing design simplifies encoder attachment Resolutions up to 20,000 lines per revolution4, 6 or 8 pole commutation Differential line drivers Protective enclosure Multiple bolt circle mounting Through shaft sizes up to 0.375" (10 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction No centering tools required for easy assembly

Supplier's Site

Technical Specifications

  Quantum Devices, Inc.
Product Category Rotary Encoders
Product Number HR12
Product Name Optical Rotary Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
Lines / Revolution 0 to 20000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 554769 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.3740 inch (9.5 mm)
View Details
incremental-encoders - OCD-INS00-XXXXX-TY00-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details