Quantum Devices, Inc. Optical Rotary Encoder LP12

Description
Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with index pulse (incremental or sinusoidal) and three-phase commutation. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use LP12 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. LP12 Optical Encoder Design Features: Low profile assembled height of 0.816″Bearing design simplifies encoder attachment Incremental resolutions up to 20,000 lines per revolutionSIN/COS outputs available up to 1250 PPR Standard 4, 6 or 8-pole commutation1.280″, 1.575″, 1.812″ Bolt Circle Mounting Through shaft sizes up to 0.3125″ (8 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction
Description
Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with index pulse (incremental or sinusoidal) and three-phase commutation. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use LP12 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. LP12 Optical Encoder Design Features: Low profile assembled height of 0.816″Bearing design simplifies encoder attachment Incremental resolutions up to 20,000 lines per revolutionSIN/COS outputs available up to 1250 PPR Standard 4, 6 or 8-pole commutation1.280″, 1.575″, 1.812″ Bolt Circle Mounting Through shaft sizes up to 0.3125″ (8 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction

Suppliers

Company
Product
Description
Supplier Links
Optical Rotary Encoder - LP12 - Quantum Devices, Inc.
Barneveld, WI, United States
Optical Rotary Encoder
LP12
Optical Rotary Encoder LP12
Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with index pulse (incremental or sinusoidal) and three-phase commutation. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use LP12 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. LP12 Optical Encoder Design Features: Low profile assembled height of 0.816″Bearing design simplifies encoder attachment Incremental resolutions up to 20,000 lines per revolutionSIN/COS outputs available up to 1250 PPR Standard 4, 6 or 8-pole commutation1.280″, 1.575″, 1.812″ Bolt Circle Mounting Through shaft sizes up to 0.3125″ (8 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction

Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications limited by traditional modular encoder solutions. Outputs consist of a quadrature with index pulse (incremental or sinusoidal) and three-phase commutation. A flexible member allows for much greater tail shaft run out and TIR than can be tolerated by modular encoder designs, plus it provides 30 degrees of rotation for commutation timing. Use LP12 with our QC201 Commutation Indicator for quick and accurate motor encoder alignment. LP12 Optical Encoder Design Features: Low profile assembled height of 0.816″Bearing design simplifies encoder attachment Incremental resolutions up to 20,000 lines per revolutionSIN/COS outputs available up to 1250 PPR Standard 4, 6 or 8-pole commutation1.280″, 1.575″, 1.812″ Bolt Circle Mounting Through shaft sizes up to 0.3125″ (8 mm) diameter High noise immunity Cost competitive with modular encoders 500 kHz frequency construction

Supplier's Site

Technical Specifications

  Quantum Devices, Inc.
Product Category Rotary Encoders
Product Number LP12
Product Name Optical Rotary Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
Lines / Revolution 0 to 20000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01012-130-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details