FAULHABER MICROMO Datasheets for DC Servomotors
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| Extremely compact design. Diameters ranging from 3 mm to 5 mm For applications where space is very limited 2-pole design with medium to high speeds Matching, highly compact gearheads available... | |
| High density ironless system FAULHABER winding Digital or analog hall sensors available Extremely smooth speed control Sensitive positioning control | |
| High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low... | |
| High torque and speed rigidity thanks to 4-pole technology Position control in extremely confined installation spaces thanks to optional analogue Hall sensors Modular, diameter-compliant mounting concept for high-resolution magnetic and... | |
|
Brushless DC-Servomotors Series 3242 ... BX4 SCDC with integrated Speed Controller 4 Pole Technology
|
High torque and speed rigidity thanks to 4-pole technology Speed control in tight installation spaces; thanks to optional analogue Hall sensors, also available in the low speed range from 50... |
| High-power motors with maximum torque Continuous output from 133 W to 150 W Outstanding ratio of torque to weight and size Very high efficiency of up to 91 % Fully... | |
| Large power up to 96 W in small diameter High speed close to 100‘000 min-1 (BHS version) Huge impulsive torque > 30 mNm (BHT version) Very dynamic and responsive with... | |
| Programmable motor characteristics through integrated speed controller Outstanding reliability, long service life Dynamically balanced rotor, quiet running No cogging Wide, more linear speed/torque range Smooth running |