FAULHABER MICROMO Datasheets for Stepper Motors (rotary)

Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more

Product Name Notes
Best dynamic performance due to a low rotor inertia Shockproof all-steel housing with corrosion-resistant coating Powerful rare-earth magnet Extremely wide operating temperature range -30 °C to 125 °C (optionally -55...
Cost effective positioning drive without encoder High power density Very high acceleration Extremely fast change of direction possible Long-lasting Wide operating temperature range Full-, half- and micro-stepping operation possible Extremely...
External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14...
Extremely compact design. Diameters ranging from 3 mm to 5 mm For applications where space is very limited 2-pole design with medium to high speeds Matching, highly compact gearheads available...
Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear...
Extremely flat design. Lengths ranging from 6 mm to 19 mm 4-pole design Minimal moment of inertia Integrated spur gearheads of minimal length with high gear ratio are available Available...
Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio...
High density ironless system FAULHABER winding Digital or analog hall sensors available Extremely smooth speed control Sensitive positioning control
High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low...
High torque and speed rigidity thanks to 4-pole technology Position control in extremely confined installation spaces thanks to optional analogue Hall sensors Modular, diameter-compliant mounting concept for high-resolution magnetic and...
High torque and speed rigidity thanks to 4-pole technology Speed control in tight installation spaces; thanks to optional analogue Hall sensors, also available in the low speed range from 50...
High-power motors with maximum torque Continuous output from 133 W to 150 W Outstanding ratio of torque to weight and size Very high efficiency of up to 91 % Fully...
Highly dynamic performance due to a low rotor inertia Shockproof all-steel housing with corrosion-resistant coating Powerful rare-earth magnet Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)...
Large power up to 96 W in small diameter High speed close to 100‘000 min-1 (BHS version) Huge impulsive torque > 30 mNm (BHT version) Very dynamic and responsive with...
Powerful magnets Wide operating temperature range All-steel housing with corrosion-resistant coating No cogging torque, highly dynamic performance, precise speed control Low current and starting voltage Extremely compact and lightweight design...
Powerful rare-earth magnet Wide operating temperature range: -30 °C to +85 °C (optional to +125 °C) All-steel housing with corrosion-resistant coating No cogging torque, highly dynamic performance, precise speed control...
Programmable motor characteristics through integrated speed controller Outstanding reliability, long service life Dynamically balanced rotor, quiet running No cogging Wide, more linear speed/torque range Smooth running