FAULHABER MICROMO Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
Best dynamic performance due to a low rotor inertia Shockproof all-steel housing with corrosion-resistant coating Powerful rare-earth magnet Extremely wide operating temperature range -30 °C to 125 °C (optionally -55...
External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14...
Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear...
Extremely flat design. Lengths ranging from 6 mm to 19 mm 4-pole design Minimal moment of inertia Integrated spur gearheads of minimal length with high gear ratio are available Available...
Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio...
Highly dynamic performance due to a low rotor inertia Shockproof all-steel housing with corrosion-resistant coating Powerful rare-earth magnet Wide operating temperature range: -30 °C to +100 °C (optional -55 °C)...
Powerful magnets Wide operating temperature range All-steel housing with corrosion-resistant coating No cogging torque, highly dynamic performance, precise speed control Low current and starting voltage Extremely compact and lightweight design...
Powerful rare-earth magnet Wide operating temperature range: -30 °C to +85 °C (optional to +125 °C) All-steel housing with corrosion-resistant coating No cogging torque, highly dynamic performance, precise speed control...