FAULHABER MICROMO Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14... | |
| Extremely compact design. Diameters ranging from 3 mm to 5 mm For applications where space is very limited 2-pole design with medium to high speeds Matching, highly compact gearheads available... | |
| Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear... | |
| Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio... | |
| High density ironless system FAULHABER winding Digital or analog hall sensors available Extremely smooth speed control Sensitive positioning control | |
| High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low... | |
| High torque and speed rigidity thanks to 4-pole technology Position control in extremely confined installation spaces thanks to optional analogue Hall sensors Modular, diameter-compliant mounting concept for high-resolution magnetic and... | |
|
Brushless DC-Servomotors Series 3242 ... BX4 SCDC with integrated Speed Controller 4 Pole Technology
|
High torque and speed rigidity thanks to 4-pole technology Speed control in tight installation spaces; thanks to optional analogue Hall sensors, also available in the low speed range from 50... |
| High-power motors with maximum torque Continuous output from 133 W to 150 W Outstanding ratio of torque to weight and size Very high efficiency of up to 91 % Fully... | |
| Large power up to 96 W in small diameter High speed close to 100‘000 min-1 (BHS version) Huge impulsive torque > 30 mNm (BHT version) Very dynamic and responsive with... | |
| Programmable motor characteristics through integrated speed controller Outstanding reliability, long service life Dynamically balanced rotor, quiet running No cogging Wide, more linear speed/torque range Smooth running |