FAULHABER MICROMO Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| External rotor motors with very high torque Continuous output up to 100 W Outstanding ratio of torque to weight and size Flat design for space-critical applications. Length range of 14... | |
| Extremely compact design. Diameters ranging from 3 mm to 5 mm For applications where space is very limited 2-pole design with medium to high speeds Matching, highly compact gearheads available... | |
| Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear... | |
| Extremely flat design. Lengths ranging from 6 mm to 19 mm 4-pole design Minimal moment of inertia Integrated spur gearheads of minimal length with high gear ratio are available Available... | |
| Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio... | |
| High-power motors with maximum torque Continuous output from 133 W to 150 W Outstanding ratio of torque to weight and size Very high efficiency of up to 91 % Fully... |