icotek GmbH BPK Plastic Blank Plates- for Screw Assembly / IP66 / UL Type 12 42016

Description
BPK Blank plates seal cut-outs for standard 10-pole / 16-pole / 24-pole industrial connectors with protection rating up to IP66 / UL type 12. Blank plates are mounted via screws. Advantages & Benefits Integrated gasket
Datasheet
Description
BPK Blank plates seal cut-outs for standard 10-pole / 16-pole / 24-pole industrial connectors with protection rating up to IP66 / UL type 12. Blank plates are mounted via screws. Advantages & Benefits Integrated gasket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BPK Plastic Blank Plates- for Screw Assembly / IP66 / UL Type 12 - 42016 - icotek Corp
Chicago, IL, United States
BPK Plastic Blank Plates- for Screw Assembly / IP66 / UL Type 12
42016
BPK Plastic Blank Plates- for Screw Assembly / IP66 / UL Type 12 42016
BPK Blank plates seal cut-outs for standard 10-pole / 16-pole / 24-pole industrial connectors with protection rating up to IP66 / UL type 12. Blank plates are mounted via screws. Advantages & Benefits Integrated gasket

BPK Blank plates seal cut-outs for standard 10-pole / 16-pole / 24-pole industrial connectors with protection rating up to IP66 / UL type 12.

Blank plates are mounted via screws.


Advantages & Benefits

  • Integrated gasket
Supplier's Site Datasheet
Electrical Accessory - 84755603 - Radwell International
Willingboro, NJ, United States
Electrical Accessory
84755603
Electrical Accessory 84755603
PLASTIC BLANK PLATE, BPK16 SERIES, 86 MM CUTOUT LENGTH, 36 MM CUTOUT WIDTH, 5.5 MM DIA SCREW HOLES, 4 SCREW MOUNTING HOLES, ELASTOMER SEAL MATERIAL (PK OF 10). FREE 2 YEAR RADWELL WARRANTY

PLASTIC BLANK PLATE, BPK16 SERIES, 86 MM CUTOUT LENGTH, 36 MM CUTOUT WIDTH, 5.5 MM DIA SCREW HOLES, 4 SCREW MOUNTING HOLES, ELASTOMER SEAL MATERIAL (PK OF 10). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  icotek Corp Radwell International
Product Category Uncategorized Products Uncategorized Products
Product Number 42016 84755603
Product Name BPK Plastic Blank Plates- for Screw Assembly / IP66 / UL Type 12 Electrical Accessory
Unlock Full Specs
to access all available technical data

Similar Products