The BPK-RF Plastic Blank Plate, part number 42024.002, is designed to seal cut-outs for standard 24-pole industrial connectors, providing an IP54 rating for protection against dust and water. It features a snap-in mounting mechanism, allowing for quick installation into wall cut-outs with a thickness ranging from 1.5 mm to 3 mm. The plate is made from polypropylene and includes an integrated elastomer gasket for enhanced sealing. It is rated for a temperature range of -30°C to 110°C and complies with UL Type 12 standards, indicating suitability for indoor use in non-hazardous locations. The product is silicone-free and halogen-free, and it has a flame class of UL94-V0, making it self-extinguishing.
BPK Blank plates seal cut-outs for standard 10-pole / 16-pole / 24-pole industrial connectors with IP rating IP54.
Blank plates are plugged into cut-outs (wall thickness from 1.5 to 3 mm).
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 42024.002 |
| Product Name | BPK-RF Plastic Blank Plates- Pluggable / IP54 / UL Type 12 |