The BPM 16-2MT blank plate from icotek Corp is designed for screw assembly and is suitable for closing cut-outs for standard multi-pin industrial connectors and various icotek cable entry components. It features an IP66 rating, ensuring protection against dust and water ingress. The plate is made from stainless steel, providing anti-corrosive properties, and comes with a gasket for enhanced sealing. It measures 146 mm in length, 2 mm in width, and 8 mm in height, with four screw holes that have a diameter of 5.5 mm for secure mounting. This product is ideal for applications requiring robust sealing and durability in challenging environments.
Blank plates to close cut-outs for standard multi-pin industrial connectors and numerous icotek cable entry components.
Blank plates are supplied with a gasket.
| icotek Corp | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 42031 |
| Product Name | BPM Metal / Stainless Steel Blank Plates- For Screw Assembly / IP66 |