Fluid Immersion Holders from Minco are designed for direct installation of probes into fluid streams and pressure vessels. The fittings feature a stainless steel construction, making them suitable for applications involving corrosive media and capable of withstanding higher pressures and temperatures. They are equipped with a sealing nut for secure attachment and are optimized for moderate temperature and pressure conditions. Engineers should verify the pressure ratings of the probes intended for direct immersion to ensure compatibility. The fittings also allow for customization of probe length by adding the insertion depth to the specified adder for the fitting used.
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.
For applications requiring:
| Minco | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | FG132 |
| Product Name | Fluid Immersion Holders |