Minco's Spring-Loaded Holders are designed for the quick and easy installation and removal of probe sensors. The operation involves pulling out and twisting a knob to insert the probe until it bottoms out, followed by releasing the knob for secure holding. The spring mechanism ensures that the probe tip maintains contact with the measuring surface, which enhances response time and measurement reliability. Many models are equipped with a rubber O-ring that prevents oil leakage up to 50 psi (3.4 bar) and can withstand temperatures up to 260°C, while high-temperature variants are rated for use up to 450°C. Additionally, nylon versions offer electrical insulation, making them suitable for various applications.
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.
For applications requiring:
| Minco | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | FG801 |
| Product Name | Spring-Loaded Holders |