Minco's Spring-Loaded Holders, specifically part number FG110-1, are designed for efficient installation and removal of probe sensors. The user-friendly mechanism allows for easy operation: the user pulls out and twists the knob to insert the probe until it bottoms out, then releases the knob to secure it. This design ensures that spring pressure maintains contact between the probe tip and the measuring surface, facilitating quicker response times and more reliable measurements. Many models include a rubber O-ring that prevents oil leakage up to 50 psi (3.4 bar) at temperatures reaching 260°C, while high-temperature variants can operate at up to 450°C. Additionally, nylon versions offer electrical insulation, making them suitable for a variety of applications.
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified.
For applications requiring:
| Minco | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | FG110-1 |
| Product Name | Spring-Loaded Holders |