United Testing Systems, Inc. Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition,... | |
| The United "Smart-1" DSTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different... | |
| The United "Smart-1" DTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different... | |
| The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test... | |
| The United Model DSTM testing machine is a computer inclusive, electromechanical, test system designed to accommodate a variety of testing instruments and accessories to test various types of material including... | |
| United Floor Model Smart-1 Machines are the logical choice when maximum crosshead travel and load frame capacity are required. The DFM models offer a choice of seven standard load frame... | |
| United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427... |