United Testing Systems, Inc. Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition,... | |
| The United "Smart-1" DSTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different... | |
| The United "Smart-1" DTM model is a computer inclusive electromechanical, testing system designed to work in conjunction with a variety of United test instruments and software, written specifically for different... | |
| The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test... | |
| The United Model DSTM testing machine is a computer inclusive, electromechanical, test system designed to accommodate a variety of testing instruments and accessories to test various types of material including... | |
| United Floor Model Smart-1 Machines are the logical choice when maximum crosshead travel and load frame capacity are required. The DFM models offer a choice of seven standard load frame... | |
| United manufactures a variety of special purpose tensile testing systems such as the FTF-48 Elastomer Testing System shown here. Do you have testing requirements that only a special purpose testing... | |
| United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427... |