United Testing Systems, Inc. Datasheets for Deflectometers and Extensometers
Deflectometers and extensometers are used to indicate the deformation of material while it is subjected to stress.
Deflectometers and Extensometers: Learn more
| Product Name | Notes |
|---|---|
| Designed for easy, clip-on attachment. Available in gage lengths of 0.5", 1", or 2". With measurement capabilities to 100% sample elongation, the unique extensometers also features built-in overload protection. These... | |
| Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition,... | |
| Easy, quick, one-handed placement is the key to United's Model EZ Extensometer. Designed with a minimum number of moving parts, and "snap-on" mechanization, the unit combines simple operation with reliable,... | |
| Ideally suited for materials with high elongation characteristics. Available in gage lengths of 0.5", 1" and 2". Accurately measures up to 50% elongation. | |
| Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. | |
| Specifically designed to determine Poisson's ratio. Unit weighs only 40 grams. Meets ASTM E-83, Class B-1 and B-2 specifications. High temperature version (up to 350°F) also available. | |
| To cover the needs of high elongation elastomeric samples testing, United offers the High Elongation Extensometer. Mounted on the load frame column cover via two articulating arms, the extensometer can... | |
| Used exclusively to measure the elongation of of webbing material, United Webbing Extensometer can accommodate a measuring range of 1 to 2 inches, and a gage length of 8 to... | |
| Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of... |