United Testing Systems, Inc. Hydraulic Speedy Tester LCH-20

Description
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).
Datasheet
Description
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Speedy Tester - LCH-20 - United Testing Systems, Inc.
Fullerton, CA, USA
Hydraulic Speedy Tester
LCH-20
Hydraulic Speedy Tester LCH-20
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).

The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Force and Torque Instruments
Product Number LCH-20
Product Name Hydraulic Speedy Tester
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Torque Testers - 2217462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 0.5 lbF / 250 gF / 2.5 N - M3-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Digital Serial
View Details