United Testing Systems, Inc. Datasheets for Product and Material Test Fixtures and Accessories
Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more
| Product Name | Notes |
|---|---|
| All United grips are made of aircraft-quality strength alloy steel or aluminum. The wedge grips have a 10 degree closing angle and are finished in black anodize or black oxide. | |
| Designed for easy, clip-on attachment. Available in gage lengths of 0.5", 1", or 2". With measurement capabilities to 100% sample elongation, the unique extensometers also features built-in overload protection. These... | |
| Designed for gripping various strip or sheet materials such as paper, foam, textiles and metals. Moveable inserts close completely to accommodate any sample thickness, from 0" to ½". Also ideal... | |
| Each test system is a computer-inclusive unit that is capable of testing up to six samples simultaneously. Data from each sample are recorded in real time by United's data acquisition,... | |
| Easy, quick, one-handed placement is the key to United's Model EZ Extensometer. Designed with a minimum number of moving parts, and "snap-on" mechanization, the unit combines simple operation with reliable,... | |
| Ideal for use in environmental chambers or when fast sample insertion and removal is required. Rapid, positive, non-slip gripping. Pressure pneumatic activation. Foot switch operation. Non-moving grip inserts. Temperature range... | |
| Ideally suited for materials with high elongation characteristics. Available in gage lengths of 0.5", 1" and 2". Accurately measures up to 50% elongation. | |
| Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. | |
| Specifically designed to determine Poisson's ratio. Unit weighs only 40 grams. Meets ASTM E-83, Class B-1 and B-2 specifications. High temperature version (up to 350°F) also available. | |
| These grips are designed for testing to ASTM D-412 standards. With features such as rapid loading and self-centering, they are capable of handling capacities of up to 1,000 pounds. Use... | |
| To cover the needs of high elongation elastomeric samples testing, United offers the High Elongation Extensometer. Mounted on the load frame column cover via two articulating arms, the extensometer can... | |
| United Deluxe Action Wedge Grips are available in different sizes and selected based on your capacity requirement or your sample size. Grip bodies and jaws are sold separately. When ordering... | |
| United has a complete line of pneumatic operating grips with capacity ranging from 1lb. to 1,000lbs. A large selection of insert faces and sizes are available. United also carries a... | |
| United manufactures a complete line of Shoulder Specimen Grips. Fast, convenient operation for production testing and assured alignment. Our shoulder grips completely encapsulate the specimen. They are constructed of high-strength... | |
| United's System Enclosure is used to protect operators from injury when testing samples that may shatter when they break. They can be made to fit any United test frame and... | |
| Used exclusively to measure the elongation of of webbing material, United Webbing Extensometer can accommodate a measuring range of 1 to 2 inches, and a gage length of 8 to... | |
| Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of... |