United Testing Systems, Inc. 5kN Foam Tester

Description
United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet and Tubular Form ASTM D1621 - Standard Test Method for Compressive Properties Of Rigid Cellular Plastics ASTM D3574 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams ASTM D3575 - Standard Test Methods for Flexible Cellular Materials Made From Olefin Polymers ASTM F1566 – Standard Test Methods for Evaluation of Innersprings, Boxsprings, Mattresses or Mattress Sets ASTM F1839 – Standard Specification for Rigid Polyurethane Foam for Use as a Standard Material for Testing Orthopaedic Devices and Instruments
Datasheet
Description
United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet and Tubular Form ASTM D1621 - Standard Test Method for Compressive Properties Of Rigid Cellular Plastics ASTM D3574 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams ASTM D3575 - Standard Test Methods for Flexible Cellular Materials Made From Olefin Polymers ASTM F1566 – Standard Test Methods for Evaluation of Innersprings, Boxsprings, Mattresses or Mattress Sets ASTM F1839 – Standard Specification for Rigid Polyurethane Foam for Use as a Standard Material for Testing Orthopaedic Devices and Instruments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5kN Foam Tester -  - United Testing Systems, Inc.
Fullerton, CA, USA
5kN Foam Tester
5kN Foam Tester
United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples. Ideal for testing to several popular foam testing standards. ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet and Tubular Form ASTM D1621 - Standard Test Method for Compressive Properties Of Rigid Cellular Plastics ASTM D3574 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams ASTM D3575 - Standard Test Methods for Flexible Cellular Materials Made From Olefin Polymers ASTM F1566 – Standard Test Methods for Evaluation of Innersprings, Boxsprings, Mattresses or Mattress Sets ASTM F1839 – Standard Specification for Rigid Polyurethane Foam for Use as a Standard Material for Testing Orthopaedic Devices and Instruments

United's 5kN Foam Tester incorporates an extended crosshead and a wider and longer base to accommodate large foam samples.

Ideal for testing to several popular foam testing standards.

  • ASTM C1427 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet and Tubular Form
  • ASTM D1621 - Standard Test Method for Compressive Properties Of Rigid Cellular Plastics
  • ASTM D3574 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams
  • ASTM D3575 - Standard Test Methods for Flexible Cellular Materials Made From Olefin Polymers
  • ASTM F1566 – Standard Test Methods for Evaluation of Innersprings, Boxsprings, Mattresses or Mattress Sets
  • ASTM F1839 – Standard Specification for Rigid Polyurethane Foam for Use as a Standard Material for Testing Orthopaedic Devices and Instruments
Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Force and Torque Instruments
Product Name 5kN Foam Tester
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT05-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details