United Testing Systems, Inc. Hydraulic Speedy Tester LCH-30

Description
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).
Datasheet
Description
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Speedy Tester - LCH-30 - United Testing Systems, Inc.
Fullerton, CA, USA
Hydraulic Speedy Tester
LCH-30
Hydraulic Speedy Tester LCH-30
The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).

The United Digital Speedy Tester Model LCH-10 to LCH-30 is a portable, table model, hydraulic testing machine incorporating a highly accurate, built-in digital information system for the display of test data. Designed to perform a variety of tests, the versatile, easy-to-use Speedy Tester can be fitted with various types of grips and fixtures to accommodate a wide range of materials and applications. This portable series of Speedy Tester offers three standard load frame capacities: 10,000 lbf (44.5KN), 20,000 lbf (89KN), and 30,000 lbf (133KN) with load rate ranging from 100 lbf/min (44KN/min) to 40,000 lbf/min (178KN/min). Each LCH system can reach a return speed of 4 in/min (102mm/min) with the piston travel distance of 4.5 inches (121mm).

Supplier's Site Datasheet

Technical Specifications

  United Testing Systems, Inc.
Product Category Force and Torque Instruments
Product Number LCH-30
Product Name Hydraulic Speedy Tester
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2522773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M5-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details