ASAP Semiconductor LLC Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 90 100 110 150 200 250 300 350 354
Product Name Notes
CONVERTER MOD DC/DC 12V 150W Isolated 1 43V 110V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 12V 150W Isolated 1 43V 110V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 15V 150W Isolated 1 43V 110V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 15V 150W Isolated 1 43V 110V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 150W Isolated 1 43V 110V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 150W Isolated 1 43V 110V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 100W Isolated 1 43V 110V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 3.3V 100W Isolated 1 43V 110V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 43V 110V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 43V 110V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 250W Isolated 1 43V 110V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 48V 250W Isolated 1 43V 110V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 5V 150W Isolated 1 43V 110V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 5V 150W Isolated 1 43V 110V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 8V 150W Isolated 1 43V 110V 8V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 8V 150W Isolated 1 43V 110V 8V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...

<< Prev Next >>