Vicor Corporation Electronic Wholesale - V72C24C150BF V72C24C150BF

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279058-V72C24C150BF Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 84.9% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 6.25A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: V72C24C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279058-V72C24C150BF Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 84.9% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 6.25A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: V72C24C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - V72C24C150BF
1279058-V72C24C150BF
Electronic Wholesale - V72C24C150BF 1279058-V72C24C150BF
Manufacturer: Vicor Corporation Win Source Part Number: 1279058-V72C24C150BF Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 84.9% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 6.25A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: V72C24C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279058-V72C24C150BF
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 84.9%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 6.25A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: V72C24C150
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 150W
Voltage - Input (Minimum): 43V
Voltage - Input (Maximum): 110V
Parts Dimension: 2.28" L x 1.45" W x 0.54" H (57.9mm x 36.8mm x 13.7mm)

Buy Now
DC DC Converters - V72C24C150BF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V72C24C150BF-ND
DC DC Converters V72C24C150BF-ND
Isolated Module DC DC Converter 1 Output 24V 6.25A 43V - 110V Input

Isolated Module DC DC Converter 1 Output 24V 6.25A 43V - 110V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * * - V72C24C150BF - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * *
V72C24C150BF
CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * * V72C24C150BF
CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V72C24C150BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V72C24C150BF
Power Supplies - Board Mount - DC DC Converters V72C24C150BF
DC DC CONVERTER 24V 150W

DC DC CONVERTER 24V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1279058-V72C24C150BF V72C24C150BF-ND V72C24C150BF V72C24C150BF
Product Name Electronic Wholesale - V72C24C150BF DC DC Converters CONVERTER MOD DC/DC 24V 150W Isolated 1 43V 110V 24V - - * 150W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 6.25 amps
Unlock Full Specs
to access all available technical data