Photron Datasheets for Digital Cameras

Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more

Product Name Notes
FASTCAM Mini AX100/AX50 Outstanding Light Sensitivity in a Compact Package The Photron FASTCAM Mini AX100 and Mini AX50 high-speed cameras provide high frame rates, extraordinary light sensitivity and superior image...
Full HD Resolution to 2,000 frames per second (fps) The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit...
High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range...
Outstanding Light Sensitivity in a Compact Package The Photron FASTCAM Mini AX200 camera provides very high frame rates, extraordinary light sensitivity and superior image quality in a compact, lightweight and...
Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing...
In the rapidly evolving automated manufacturing environment, the ability to analyze high-speed processes in order to increase quality and efficiency, and to identify and resolve immediate manufacturing line problems is...
The FASTCAM SA1 improved provides blistering fast speed, unmatched light sensitivity and true 12-bit performance. Capable of over 5,000 full frames per second (fps) at mega pixel (1K x 1K)...
The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture...
The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and...
The multi head FASTCAM MH4 from Photron provides superb light sensitivity from an unbelievable small package. Four camera heads, each less than 1.5” (35mm) square can be connected to the...
The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps)...
The Photron FASTCAM Mini UX50 high-speed camera provides powerful high-speed imaging performance in a compact, lightweight and rugged camera design. Providing 1.3 Megapixel image resolution at frame rates up to...
The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over...
The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using...
To meet the requirements of the most demanding high-speed imaging applications, a balance of high frame rate, image resolution, dynamic range and light sensitivity is required. The FASTCAM SA-X2 high-speed...