Photron Ultra High-speed Video System Fastcam SA5

Description
Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per second, the FASTCAM SA5 delivers unsurpassed light sensitivity (ISO 10000-test compliant with ISO12232 S sat) and dynamic range through its 12-bit monochrome (36-bit RGB color) sensor with twenty micron square pixels. The FASTCAM SA5 is available with three memory configurations: 8GB for 5.46 seconds record time at full resolution 16GB providing 1.56 seconds at full resolution and 7,000 fps 32GB for 3 seconds at 1K x 1K at 7,500 fps The FASTCAM SA5 is provided with a remote control keypad, complete with built in five inch LCD screen for full, computer free, operation. And our award winning Photron FASTCAM Viewer (PFV) software comes complete with Software Developers Kit (SDK) for users wishing to integrate camera control, replay and download into their own dedicated software.
Datasheet
Description
Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per second, the FASTCAM SA5 delivers unsurpassed light sensitivity (ISO 10000-test compliant with ISO12232 S sat) and dynamic range through its 12-bit monochrome (36-bit RGB color) sensor with twenty micron square pixels. The FASTCAM SA5 is available with three memory configurations: 8GB for 5.46 seconds record time at full resolution 16GB providing 1.56 seconds at full resolution and 7,000 fps 32GB for 3 seconds at 1K x 1K at 7,500 fps The FASTCAM SA5 is provided with a remote control keypad, complete with built in five inch LCD screen for full, computer free, operation. And our award winning Photron FASTCAM Viewer (PFV) software comes complete with Software Developers Kit (SDK) for users wishing to integrate camera control, replay and download into their own dedicated software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High-speed Video System - Fastcam SA5 - Photron
San Diego, CA, USA
Ultra High-speed Video System
Fastcam SA5
Ultra High-speed Video System Fastcam SA5
Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of. Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per second, the FASTCAM SA5 delivers unsurpassed light sensitivity (ISO 10000-test compliant with ISO12232 S sat) and dynamic range through its 12-bit monochrome (36-bit RGB color) sensor with twenty micron square pixels. The FASTCAM SA5 is available with three memory configurations: 8GB for 5.46 seconds record time at full resolution 16GB providing 1.56 seconds at full resolution and 7,000 fps 32GB for 3 seconds at 1K x 1K at 7,500 fps The FASTCAM SA5 is provided with a remote control keypad, complete with built in five inch LCD screen for full, computer free, operation. And our award winning Photron FASTCAM Viewer (PFV) software comes complete with Software Developers Kit (SDK) for users wishing to integrate camera control, replay and download into their own dedicated software.

Built upon Photron's Emmy award winning high speed video camera success, the FASTCAM SA5 once more raises the bar on what a high speed camera should be capable of.
Providing a staggering 7,500 frames per second (fps) at mega pixel resolution and reduced resolution operation to one million frames per second, the FASTCAM SA5 delivers unsurpassed light sensitivity (ISO 10000-test compliant with ISO12232 S sat) and dynamic range through its 12-bit monochrome (36-bit RGB color) sensor with twenty micron square pixels.
The FASTCAM SA5 is available with three memory configurations:

  • 8GB for 5.46 seconds record time at full resolution
  • 16GB providing 1.56 seconds at full resolution and 7,000 fps
  • 32GB for 3 seconds at 1K x 1K at 7,500 fps

The FASTCAM SA5 is provided with a remote control keypad, complete with built in five inch LCD screen for full, computer free, operation. And our award winning Photron FASTCAM Viewer (PFV) software comes complete with Software Developers Kit (SDK) for users wishing to integrate camera control, replay and download into their own dedicated software.

Supplier's Site Datasheet

Technical Specifications

  Photron
Product Category Video Cameras
Product Number Fastcam SA5
Product Name Ultra High-speed Video System
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera; Low Light Camera
Application / Industry Industrial; Scientific / Research; Ballistics, Cavitation, Fluid Dynamics
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Cameras - 1368712 - RS Components, Ltd.
Specs
Camera Function Video
View Details