Photron High Performance High-speed Camera System FASTCAM SA-Z

Description
The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high recording rates with outstanding light sensitivity and excellent image quality to provide the most versatile ultra-high speed digital camera available today. The ultra-high speed FASTCAM SA-Z provides mega pixel resolution to a blistering 21,000 frames per second (fps) from it's very light sensitive (ISO 25,000) 20µm square pixels, with 12-bit pixel depth (ADC) delivering incredible image quality. The FASTCAM SA-Z can operate at reduced resolution beyond two million frames per second. A global electronic shutter, 1µs standard, but capable of operating down as fast as 159 nanoseconds (export restrictions apply) ensures the 12-bit monochrome, 36-bit color images are crystal clear and blur free as you have come to expect from Photron high speed imaging products. The square image format is ideal for any application requiring recording through a round or square viewing ports, such as combustion research, and has the added benefit of enabling users to rotate their camera if required without having to sacrifice horizontal resolution as is required when a camera with a rectangular aspect ratio is mounted on its side. Tools within Photron's PFV camera control / replay/ editing software allow the displayed image to be rotated to reflect the true view.
Datasheet
Description
The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high recording rates with outstanding light sensitivity and excellent image quality to provide the most versatile ultra-high speed digital camera available today. The ultra-high speed FASTCAM SA-Z provides mega pixel resolution to a blistering 21,000 frames per second (fps) from it's very light sensitive (ISO 25,000) 20µm square pixels, with 12-bit pixel depth (ADC) delivering incredible image quality. The FASTCAM SA-Z can operate at reduced resolution beyond two million frames per second. A global electronic shutter, 1µs standard, but capable of operating down as fast as 159 nanoseconds (export restrictions apply) ensures the 12-bit monochrome, 36-bit color images are crystal clear and blur free as you have come to expect from Photron high speed imaging products. The square image format is ideal for any application requiring recording through a round or square viewing ports, such as combustion research, and has the added benefit of enabling users to rotate their camera if required without having to sacrifice horizontal resolution as is required when a camera with a rectangular aspect ratio is mounted on its side. Tools within Photron's PFV camera control / replay/ editing software allow the displayed image to be rotated to reflect the true view.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance High-speed Camera System - FASTCAM SA-Z - Photron
San Diego, CA, USA
High Performance High-speed Camera System
FASTCAM SA-Z
High Performance High-speed Camera System FASTCAM SA-Z
The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high recording rates with outstanding light sensitivity and excellent image quality to provide the most versatile ultra-high speed digital camera available today. The ultra-high speed FASTCAM SA-Z provides mega pixel resolution to a blistering 21,000 frames per second (fps) from it's very light sensitive (ISO 25,000) 20µm square pixels, with 12-bit pixel depth (ADC) delivering incredible image quality. The FASTCAM SA-Z can operate at reduced resolution beyond two million frames per second. A global electronic shutter, 1µs standard, but capable of operating down as fast as 159 nanoseconds (export restrictions apply) ensures the 12-bit monochrome, 36-bit color images are crystal clear and blur free as you have come to expect from Photron high speed imaging products. The square image format is ideal for any application requiring recording through a round or square viewing ports, such as combustion research, and has the added benefit of enabling users to rotate their camera if required without having to sacrifice horizontal resolution as is required when a camera with a rectangular aspect ratio is mounted on its side. Tools within Photron's PFV camera control / replay/ editing software allow the displayed image to be rotated to reflect the true view.

The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology, FASTCAM SA-Z combines high recording rates with outstanding light sensitivity and excellent image quality to provide the most versatile ultra-high speed digital camera available today.

The ultra-high speed FASTCAM SA-Z provides mega pixel resolution to a blistering 21,000 frames per second (fps) from it's very light sensitive (ISO 25,000) 20µm square pixels, with 12-bit pixel depth (ADC) delivering incredible image quality. The FASTCAM SA-Z can operate at reduced resolution beyond two million frames per second.

A global electronic shutter, 1µs standard, but capable of operating down as fast as 159 nanoseconds (export restrictions apply) ensures the 12-bit monochrome, 36-bit color images are crystal clear and blur free as you have come to expect from Photron high speed imaging products.

The square image format is ideal for any application requiring recording through a round or square viewing ports, such as combustion research, and has the added benefit of enabling users to rotate their camera if required without having to sacrifice horizontal resolution as is required when a camera with a rectangular aspect ratio is mounted on its side. Tools within Photron's PFV camera control / replay/ editing software allow the displayed image to be rotated to reflect the true view.

Supplier's Site Datasheet

Technical Specifications

  Photron
Product Category Video Cameras
Product Number FASTCAM SA-Z
Product Name High Performance High-speed Camera System
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera; Low Light Camera
Application / Industry Scientific / Research; Ballistic and Shock Wave imaging
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details