Photron High-speed Imaging System Fastcam SA4

Description
High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system including mega-pixel resolution, high light sensitivity, high dynamic range and low noise at an attractive price level. For demanding applications that do not require the highest frame rates but where all other aspects of system specification are important the FASTCAM SA4 is the correct choice. Applications include fluid dynamics, biomechanics, material test, airbag development and test, microscopy and automotive safety testing. The FASTCAM SA4 is 100% compatible with the existing range of Photron products and shares features such as remote keypad with built in view finder for remote operation and support of Photron data acquisition devices. For applications where ingress of dust would be hazardous or external fans are undesirable a sealed case option (FASTCAM SA4 RV) is available. Target applications include: Materials Combustion Ballistics Cavitation Aerospace Fluid dynamics PIV
Datasheet
Description
High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system including mega-pixel resolution, high light sensitivity, high dynamic range and low noise at an attractive price level. For demanding applications that do not require the highest frame rates but where all other aspects of system specification are important the FASTCAM SA4 is the correct choice. Applications include fluid dynamics, biomechanics, material test, airbag development and test, microscopy and automotive safety testing. The FASTCAM SA4 is 100% compatible with the existing range of Photron products and shares features such as remote keypad with built in view finder for remote operation and support of Photron data acquisition devices. For applications where ingress of dust would be hazardous or external fans are undesirable a sealed case option (FASTCAM SA4 RV) is available. Target applications include: Materials Combustion Ballistics Cavitation Aerospace Fluid dynamics PIV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed Imaging System - Fastcam SA4 - Photron
San Diego, CA, USA
High-speed Imaging System
Fastcam SA4
High-speed Imaging System Fastcam SA4
High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system including mega-pixel resolution, high light sensitivity, high dynamic range and low noise at an attractive price level. For demanding applications that do not require the highest frame rates but where all other aspects of system specification are important the FASTCAM SA4 is the correct choice. Applications include fluid dynamics, biomechanics, material test, airbag development and test, microscopy and automotive safety testing. The FASTCAM SA4 is 100% compatible with the existing range of Photron products and shares features such as remote keypad with built in view finder for remote operation and support of Photron data acquisition devices. For applications where ingress of dust would be hazardous or external fans are undesirable a sealed case option (FASTCAM SA4 RV) is available. Target applications include: Materials Combustion Ballistics Cavitation Aerospace Fluid dynamics PIV

High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution

To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system including mega-pixel resolution, high light sensitivity, high dynamic range and low noise at an attractive price level.

For demanding applications that do not require the highest frame rates but where all other aspects of system specification are important the FASTCAM SA4 is the correct choice. Applications include fluid dynamics, biomechanics, material test, airbag development and test, microscopy and automotive safety testing.

The FASTCAM SA4 is 100% compatible with the existing range of Photron products and shares features such as remote keypad with built in view finder for remote operation and support of Photron data acquisition devices.

For applications where ingress of dust would be hazardous or external fans are undesirable a sealed case option (FASTCAM SA4 RV) is available.

Target applications include:

  • Materials
  • Combustion
  • Ballistics
  • Cavitation
  • Aerospace
  • Fluid dynamics
  • PIV
Supplier's Site Datasheet

Technical Specifications

  Photron
Product Category Video Cameras
Product Number Fastcam SA4
Product Name High-speed Imaging System
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera; Low Light Camera
Application / Industry Industrial; Scientific / Research; Ballistics, Cavitation, Fluid Dynamics
Unlock Full Specs
to access all available technical data