Photron Multi Head High-speed Camera System FASTCAM Multi

Description
The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other high speed camera has the combination of high resolution, frame rate performance and small camera size that is available with the FASTCAM Multi. Despite the small size of its camera head(s), the FASTCAM Multi provides a very high level of imaging performance. The system offers up to 4,800 fps at full 1,280 x 1,024 pixel resolution and 6,000 fps at 720 High Definition (HD) resolution, and with reduced resolution to 750,000 fps. A global shutter provides blur free 12-bit images with exposure times as short as 1 microsecond. The FASTCAM Multi's CMOS sensor features 10 micron square pixels that deliver light sensitivity of ISO 10,000 monochrome and ISO 5,000 color according to the ISO 12232 Ssat standard. The FASTCAM Multi is compatible with a large quantity of off-the-shelf commercial lenses, including C mount, Nikon F (G-type) and Micro Four Thirds (MFT) lense mounts. Due to the small pixel pitch of the FASTCAM Multi's sensor, the camera is capable of utilizing 1" C mount lenses without the appearance of vignetting. Its distinctive feature set makes the FASTCAM Multi well-suited for many different applications including microscopy, detonation and explosives testing, off board automotive safety testing and more.
Datasheet
Description
The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other high speed camera has the combination of high resolution, frame rate performance and small camera size that is available with the FASTCAM Multi. Despite the small size of its camera head(s), the FASTCAM Multi provides a very high level of imaging performance. The system offers up to 4,800 fps at full 1,280 x 1,024 pixel resolution and 6,000 fps at 720 High Definition (HD) resolution, and with reduced resolution to 750,000 fps. A global shutter provides blur free 12-bit images with exposure times as short as 1 microsecond. The FASTCAM Multi's CMOS sensor features 10 micron square pixels that deliver light sensitivity of ISO 10,000 monochrome and ISO 5,000 color according to the ISO 12232 Ssat standard. The FASTCAM Multi is compatible with a large quantity of off-the-shelf commercial lenses, including C mount, Nikon F (G-type) and Micro Four Thirds (MFT) lense mounts. Due to the small pixel pitch of the FASTCAM Multi's sensor, the camera is capable of utilizing 1" C mount lenses without the appearance of vignetting. Its distinctive feature set makes the FASTCAM Multi well-suited for many different applications including microscopy, detonation and explosives testing, off board automotive safety testing and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Head High-speed Camera System - FASTCAM Multi - Photron
San Diego, CA, USA
Multi Head High-speed Camera System
FASTCAM Multi
Multi Head High-speed Camera System FASTCAM Multi
The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other high speed camera has the combination of high resolution, frame rate performance and small camera size that is available with the FASTCAM Multi. Despite the small size of its camera head(s), the FASTCAM Multi provides a very high level of imaging performance. The system offers up to 4,800 fps at full 1,280 x 1,024 pixel resolution and 6,000 fps at 720 High Definition (HD) resolution, and with reduced resolution to 750,000 fps. A global shutter provides blur free 12-bit images with exposure times as short as 1 microsecond. The FASTCAM Multi's CMOS sensor features 10 micron square pixels that deliver light sensitivity of ISO 10,000 monochrome and ISO 5,000 color according to the ISO 12232 Ssat standard. The FASTCAM Multi is compatible with a large quantity of off-the-shelf commercial lenses, including C mount, Nikon F (G-type) and Micro Four Thirds (MFT) lense mounts. Due to the small pixel pitch of the FASTCAM Multi's sensor, the camera is capable of utilizing 1" C mount lenses without the appearance of vignetting. Its distinctive feature set makes the FASTCAM Multi well-suited for many different applications including microscopy, detonation and explosives testing, off board automotive safety testing and more.

The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other high speed camera has the combination of high resolution, frame rate performance and small camera size that is available with the FASTCAM Multi.

Despite the small size of its camera head(s), the FASTCAM Multi provides a very high level of imaging performance. The system offers up to 4,800 fps at full 1,280 x 1,024 pixel resolution and 6,000 fps at 720 High Definition (HD) resolution, and with reduced resolution to 750,000 fps. A global shutter provides blur free 12-bit images with exposure times as short as 1 microsecond. The FASTCAM Multi's CMOS sensor features 10 micron square pixels that deliver light sensitivity of ISO 10,000 monochrome and ISO 5,000 color according to the ISO 12232 Ssat standard.

The FASTCAM Multi is compatible with a large quantity of off-the-shelf commercial lenses, including C mount, Nikon F (G-type) and Micro Four Thirds (MFT) lense mounts. Due to the small pixel pitch of the FASTCAM Multi's sensor, the camera is capable of utilizing 1" C mount lenses without the appearance of vignetting. Its distinctive feature set makes the FASTCAM Multi well-suited for many different applications including microscopy, detonation and explosives testing, off board automotive safety testing and more.

Supplier's Site Datasheet

Technical Specifications

  Photron
Product Category Video Cameras
Product Number FASTCAM Multi
Product Name Multi Head High-speed Camera System
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Scientific / Research; Biomechanics, Life Sciences, Fluid Dynamics, Digital Image Correction, Defense and Aerospace Research, Material Sciences
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2516985 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details