Photron High-speed Camera System Fastcam SA6

Description
The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to 1,125fps, 1920x1080 full HD resolution at frame rates up to 1,500fps and recording rates up to 75,000fps at reduced resolution. The system utilizes a high performance CMOS image sensor to provide excellent light sensitivity allowing high speed recordings to be made with the minimum of additional lighting. The utilization of 12bit dynamic range output yields exceptional image quality and superior color fidelity. Photron's experience in the field of high quality broadcast imaging provides a stable camera operation and superior imaging performance. The camera may be controlled via the optional remote local keypad or over a Gigabit Ethernet network, and is fully compatible with the Photron J-BOX for multiple camera installations. Integrated capping shutter to facilitate automated calibration and automated lens control options further extend the ease of system operation. The system is supplied with intuitive Photron FASTCAM Viewer (PFV) software and Photron Device Control SDK(software development kit) allowing integration with user specific software. Target applications include: Automative safety testing Solid Mechanics (DIC) Fluid dynamics (PIV) Defense and aerospace research
Description
The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to 1,125fps, 1920x1080 full HD resolution at frame rates up to 1,500fps and recording rates up to 75,000fps at reduced resolution. The system utilizes a high performance CMOS image sensor to provide excellent light sensitivity allowing high speed recordings to be made with the minimum of additional lighting. The utilization of 12bit dynamic range output yields exceptional image quality and superior color fidelity. Photron's experience in the field of high quality broadcast imaging provides a stable camera operation and superior imaging performance. The camera may be controlled via the optional remote local keypad or over a Gigabit Ethernet network, and is fully compatible with the Photron J-BOX for multiple camera installations. Integrated capping shutter to facilitate automated calibration and automated lens control options further extend the ease of system operation. The system is supplied with intuitive Photron FASTCAM Viewer (PFV) software and Photron Device Control SDK(software development kit) allowing integration with user specific software. Target applications include: Automative safety testing Solid Mechanics (DIC) Fluid dynamics (PIV) Defense and aerospace research

Suppliers

Company
Product
Description
Supplier Links
High-speed Camera System - Fastcam SA6 - Photron
San Diego, CA, USA
High-speed Camera System
Fastcam SA6
High-speed Camera System Fastcam SA6
The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to 1,125fps, 1920x1080 full HD resolution at frame rates up to 1,500fps and recording rates up to 75,000fps at reduced resolution. The system utilizes a high performance CMOS image sensor to provide excellent light sensitivity allowing high speed recordings to be made with the minimum of additional lighting. The utilization of 12bit dynamic range output yields exceptional image quality and superior color fidelity. Photron's experience in the field of high quality broadcast imaging provides a stable camera operation and superior imaging performance. The camera may be controlled via the optional remote local keypad or over a Gigabit Ethernet network, and is fully compatible with the Photron J-BOX for multiple camera installations. Integrated capping shutter to facilitate automated calibration and automated lens control options further extend the ease of system operation. The system is supplied with intuitive Photron FASTCAM Viewer (PFV) software and Photron Device Control SDK(software development kit) allowing integration with user specific software. Target applications include: Automative safety testing Solid Mechanics (DIC) Fluid dynamics (PIV) Defense and aerospace research

The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to 1,125fps, 1920x1080 full HD resolution at frame rates up to 1,500fps and recording rates up to 75,000fps at reduced resolution.

The system utilizes a high performance CMOS image sensor to provide excellent light sensitivity allowing high speed recordings to be made with the minimum of additional lighting. The utilization of 12bit dynamic range output yields exceptional image quality and superior color fidelity. Photron's experience in the field of high quality broadcast imaging provides a stable camera operation and superior imaging performance.

The camera may be controlled via the optional remote local keypad or over a Gigabit Ethernet network, and is fully compatible with the Photron J-BOX for multiple camera installations. Integrated capping shutter to facilitate automated calibration and automated lens control options further extend the ease of system operation. The system is supplied with intuitive Photron FASTCAM Viewer (PFV) software and Photron Device Control SDK(software development kit) allowing integration with user specific software.

Target applications include:

  • Automative safety testing
  • Solid Mechanics (DIC)
  • Fluid dynamics (PIV)
  • Defense and aerospace research
Supplier's Site

Technical Specifications

  Photron
Product Category Video Cameras
Product Number Fastcam SA6
Product Name High-speed Camera System
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera; Low Light Camera
Application / Industry Industrial; Scientific / Research; Defense, Fluid Dynamics, Automotive Safety
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details