Photron High Definition High-speed Camera Fastcam SA2

Description
Full HD Resolution to 2,000 frames per second (fps) The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps! Engineered to Photron's usual very high standards (we enjoy the best reputation for reliability and user satisfaction in our industry) the FASTCAM SA2 utilizes a purpose-built electronically cooled 12-bit monochrome, 36-bit RGB color, sensor for excellent light sensitivity, color fidelity and dynamic range. If you're fed up with the dull, muddy images from other high speed cameras provide, perhaps it is time you took a look at the SA2. Operating as fast as 86,400 frames per second at reduced resolution, the SA2's CMOS sensor is perfectly suited to provide our PIV and DIC customers with a new solution for their high speed imaging applications requiring greater resolution than our proven FASTCAM SA1 and 1024 PCI systems provide. The FASTCAM uses an RS-422, hot-pluggable, remote control keypad for easy operation without needing a computer connected at all times. The FASTCAM SA2 is available in three memory configurations; 8GB, 16GB and 32GB providing affordable record durations to over five seconds at full HD resolution at 2,000 frames per second. To help ensure your images are crystal clear a 2.7 microsecond shutter is used, independent of frame rate, to remove any blur from subjects moving fast within the sequence.
Datasheet
Description
Full HD Resolution to 2,000 frames per second (fps) The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps! Engineered to Photron's usual very high standards (we enjoy the best reputation for reliability and user satisfaction in our industry) the FASTCAM SA2 utilizes a purpose-built electronically cooled 12-bit monochrome, 36-bit RGB color, sensor for excellent light sensitivity, color fidelity and dynamic range. If you're fed up with the dull, muddy images from other high speed cameras provide, perhaps it is time you took a look at the SA2. Operating as fast as 86,400 frames per second at reduced resolution, the SA2's CMOS sensor is perfectly suited to provide our PIV and DIC customers with a new solution for their high speed imaging applications requiring greater resolution than our proven FASTCAM SA1 and 1024 PCI systems provide. The FASTCAM uses an RS-422, hot-pluggable, remote control keypad for easy operation without needing a computer connected at all times. The FASTCAM SA2 is available in three memory configurations; 8GB, 16GB and 32GB providing affordable record durations to over five seconds at full HD resolution at 2,000 frames per second. To help ensure your images are crystal clear a 2.7 microsecond shutter is used, independent of frame rate, to remove any blur from subjects moving fast within the sequence.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Definition High-speed Camera - Fastcam SA2 - Photron
San Diego, CA, USA
High Definition High-speed Camera
Fastcam SA2
High Definition High-speed Camera Fastcam SA2
Full HD Resolution to 2,000 frames per second (fps) The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps! Engineered to Photron's usual very high standards (we enjoy the best reputation for reliability and user satisfaction in our industry) the FASTCAM SA2 utilizes a purpose-built electronically cooled 12-bit monochrome, 36-bit RGB color, sensor for excellent light sensitivity, color fidelity and dynamic range. If you're fed up with the dull, muddy images from other high speed cameras provide, perhaps it is time you took a look at the SA2. Operating as fast as 86,400 frames per second at reduced resolution, the SA2's CMOS sensor is perfectly suited to provide our PIV and DIC customers with a new solution for their high speed imaging applications requiring greater resolution than our proven FASTCAM SA1 and 1024 PCI systems provide. The FASTCAM uses an RS-422, hot-pluggable, remote control keypad for easy operation without needing a computer connected at all times. The FASTCAM SA2 is available in three memory configurations; 8GB, 16GB and 32GB providing affordable record durations to over five seconds at full HD resolution at 2,000 frames per second. To help ensure your images are crystal clear a 2.7 microsecond shutter is used, independent of frame rate, to remove any blur from subjects moving fast within the sequence.

Full HD Resolution to 2,000 frames per second (fps)
The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps!
Engineered to Photron's usual very high standards (we enjoy the best reputation for reliability and user satisfaction in our industry) the FASTCAM SA2 utilizes a purpose-built electronically cooled 12-bit monochrome, 36-bit RGB color, sensor for excellent light sensitivity, color fidelity and dynamic range. If you're fed up with the dull, muddy images from other high speed cameras provide, perhaps it is time you took a look at the SA2.
Operating as fast as 86,400 frames per second at reduced resolution, the SA2's CMOS sensor is perfectly suited to provide our PIV and DIC customers with a new solution for their high speed imaging applications requiring greater resolution than our proven FASTCAM SA1 and 1024 PCI systems provide. The FASTCAM uses an RS-422, hot-pluggable, remote control keypad for easy operation without needing a computer connected at all times.
The FASTCAM SA2 is available in three memory configurations; 8GB, 16GB and 32GB providing affordable record durations to over five seconds at full HD resolution at 2,000 frames per second. To help ensure your images are crystal clear a 2.7 microsecond shutter is used, independent of frame rate, to remove any blur from subjects moving fast within the sequence.

Supplier's Site Datasheet

Technical Specifications

  Photron
Product Category Video Cameras
Product Number Fastcam SA2
Product Name High Definition High-speed Camera
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera; Low Light Camera
Application / Industry Industrial; Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 1248660 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details