Basler Vision Technologies Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality... | |
| Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision... | |
| The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You... | |
| The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link® interface... | |
| The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies... | |
| The A400 area scan series is designed for industrial users who require high resolution coupled with high speed. A400 cameras feature the latest generation of CMOS sensors and provide superior... | |
| The A500 area scan series is designed for industrial users who require extremely fast image capture. It features the latest generation of CMOS sensors that provides superior image quality and... | |
| The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a... | |
| The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with... | |
| The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available... | |
| The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance... | |
| The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a... | |
| The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely... | |
| The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color... | |
| The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link® interface simplifies system integration and... | |
| The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link® interface simplifies system integration and gives you increased... | |
| The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler... |