Basler Vision Technologies Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| A600 series cameras have an exceptional price/performance ratio and are designed to achieve the optimum in performance, durability, and value. If you require high frame rates and exceptional image quality... | |
| Baslers eXcite Family - a merge of Baslers excellent digital cameras technology with a high performance PC placed in a single small housing. Basler eXcite family offers a single vision... | |
| The A400 area scan series is designed for industrial users who require high resolution coupled with high speed. A400 cameras feature the latest generation of CMOS sensors and provide superior... | |
| The A500 area scan series is designed for industrial users who require extremely fast image capture. It features the latest generation of CMOS sensors that provides superior image quality and... | |
| The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance... | |
| The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a... | |
| The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler... |