The A400 area scan series is designed for industrial users who require high resolution coupled with high speed. A400 cameras feature the latest generation of CMOS sensors and provide superior image quality. They include features such as three shading correction choices (PRNU, DSNU, and FPN) that also contribute to the excellent image quality. A multiple AOI sequencer built into each camera lets you change the AOI setting from frame to frame with no time delay.
| Basler Vision Technologies | |
|---|---|
| Product Category | Video Cameras |
| Product Number | A405k |
| Product Name | A400 Series |
| Camera Function | Video |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera; Digital Camera |
| Application / Industry | Industrial |
| Format / Output | CameraLink |